The 5o401211750 is a duplexer designed for mobile, public safety, military, space, and commercial communication systems, operating in the 1662-1667 MHz range with a maximum insertion loss of 0.5 dB, minimum isolation of 50 dB, and a VSWR of 1.3. It handles up to 50 W of power through an N female connector, has a 50 Ω impedance, and measures 121×175×35 mm in a black housing. It operates reliably from -30°C to +70°C and is stored between -55°C and +125°C. A one-year standard warranty is supported.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o401211750 |
| Product Name | Duplexer |
| Device Type | Duplexer |