Anatech Electronics, Inc. 2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer AE2072-2287DB5534

Description
2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer
Request a Quote
Description
2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer - AE2072-2287DB5534 - Anatech Electronics, Inc.
Garfield, NJ, United States
2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer
AE2072-2287DB5534
2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer AE2072-2287DB5534
2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer

2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE2072-2287DB5534
Product Name 2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

0-450 MHz / 900-2100 MHz LC Diplexer - AE450-900DB5324 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 20 dB
View Details
450 MHz, Block G/J, Duplexer - AD467-457D332 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
5520-5680 MHz Cavity Duplexer - AD5520-5680D313 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details
1750-1850 MHz / 2200-2500 MHz Cavity Duplexer - AE1800-2350DB5477 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details