5o.com Duplexer 5o40621120

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o40621120 is a duplexer designed for mobile, public safety, military, space, and commercial communication systems, operating between 1980 MHz and 2200 MHz with two channels: 1980-2010 MHz and 2170-2200 MHz. It features a maximum insertion loss of 0.5 dB, minimum isolation of 60 dB, maximum VSWR of 1.3, and supports 10 W power at temperatures from -40°C to +85°C. The unit has a 50 Ω impedance, black anodized aluminum housing, and dimensions of 62×112×43 mm with SMA or N female connectors depending on variant. Storage temperature ranges from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o40621120 is a duplexer designed for mobile, public safety, military, space, and commercial communication systems, operating between 1980 MHz and 2200 MHz with two channels: 1980-2010 MHz and 2170-2200 MHz. It features a maximum insertion loss of 0.5 dB, minimum isolation of 60 dB, maximum VSWR of 1.3, and supports 10 W power at temperatures from -40°C to +85°C. The unit has a 50 Ω impedance, black anodized aluminum housing, and dimensions of 62×112×43 mm with SMA or N female connectors depending on variant. Storage temperature ranges from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Duplexer - 5o40621120 - 5o.com
Guangdong, China
Duplexer
5o40621120
Duplexer 5o40621120
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5o40621120
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o402752000 - 5o.com
Specs
Device Type Duplexer
Connectors 7/16; 7/16,N
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o40150750 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
Duplexer - 5o40100680 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 3 dB
View Details
Triplexer - 5o41100860 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details