5o.com Duplexer 5o40140730

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o40140730 is a duplexer designed for mobile, public safety, military, space, and commercial communication systems operating between 60 and 800 MHz. It features a 50Ω impedance, 100 W power handling, and N or SMA female connectors. The unit measures 140×73×33 mm and is housed in a black enclosure. Operating temperature ranges from -30℃ to +70℃ or -10℃ to +55℃ depending on the variant, with storage temperatures from -55℃ to +125℃. Insertion loss is specified up to 0.7 dB, isolation up to 80 dB, and VSWR up to 1.3. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

The 5o40140730 is a duplexer designed for mobile, public safety, military, space, and commercial communication systems operating between 60 and 800 MHz. It features a 50Ω impedance, 100 W power handling, and N or SMA female connectors. The unit measures 140×73×33 mm and is housed in a black enclosure. Operating temperature ranges from -30℃ to +70℃ or -10℃ to +55℃ depending on the variant, with storage temperatures from -55℃ to +125℃. Insertion loss is specified up to 0.7 dB, isolation up to 80 dB, and VSWR up to 1.3. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Duplexer - 5o40140730 - 5o.com
Guangdong, China
Duplexer
5o40140730
Duplexer 5o40140730
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5o40140730
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o401181180 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
Duplexer - 5o401661250 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Duplexer - 5o401022000 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Duplexer - 5o401211750 - 5o.com
Specs
Device Type Duplexer
Connectors Type F; Type N; N-F
Insertion Loss 3 dB
View Details