5o.com Duplexer 5o402901000

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The duplexer is a RF component designed for mobile, public safety, military, space, and commercial communication systems operating in the 461-470 MHz range. It features a 50 Ω impedance, insertion loss of 1.0 dB max, isolation of 75 dB min, VSWR of 2.5 max, and supports 80 W power handling. The unit is housed in a black enclosure measuring 290×100×75 mm with N female or SMA female connectors depending on variant. Operating temperature ranges from -30°C to +60°C, with storage from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The duplexer is a RF component designed for mobile, public safety, military, space, and commercial communication systems operating in the 461-470 MHz range. It features a 50 Ω impedance, insertion loss of 1.0 dB max, isolation of 75 dB min, VSWR of 2.5 max, and supports 80 W power handling. The unit is housed in a black enclosure measuring 290×100×75 mm with N female or SMA female connectors depending on variant. Operating temperature ranges from -30°C to +60°C, with storage from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Duplexer - 5o402901000 - 5o.com
Guangdong, China
Duplexer
5o402901000
Duplexer 5o402901000
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5o402901000
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer - 5o411201200 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
Duplexer - 5o4035260 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2 dB
View Details
Duplexer - 5o40118800 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Duplexer - 5o401812970 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 5 dB
View Details