Anatech Electronics, Inc. 461.775 MHz / 466.775 MHz Cavity Duplexer AE461-466DB5496

Description
461.775 MHz / 466.775 MHz Cavity Duplexer
Request a Quote
Description
461.775 MHz / 466.775 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
461.775 MHz / 466.775 MHz Cavity Duplexer - AE461-466DB5496 - Anatech Electronics, Inc.
Garfield, NJ, United States
461.775 MHz / 466.775 MHz Cavity Duplexer
AE461-466DB5496
461.775 MHz / 466.775 MHz Cavity Duplexer AE461-466DB5496
461.775 MHz / 466.775 MHz Cavity Duplexer

461.775 MHz / 466.775 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE461-466DB5496
Product Name 461.775 MHz / 466.775 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1910 MHz / 1930-1990 MHz LTE Frequency Band 2 Cavity Duplexer - AD1880-1960D274 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 18 dB
View Details
1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer - AE1882-1962-2132-1732MP1005 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer; Multiplexer
Package Type Surface Mount; SMT
View Details
1882.5 / 1962.5 / 1745 / 2145 MHz Ceramic Quad Multiplexer - AE1882-1962-1745-2145MP1008 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer; Multiplexer
Package Type Surface Mount; SMT
View Details
2900 MHz / 5800 MHz / 8700 MHz Triplexer - AD2900-5800-8700TR304 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details