Anatech Electronics, Inc. 2412 / 2462 MHz Cavity Duplexer AD2412-2462D324

Description
2412 / 2462 MHz Cavity Duplexer
Request a Quote
Description
2412 / 2462 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2412 / 2462 MHz Cavity Duplexer - AD2412-2462D324 - Anatech Electronics, Inc.
Garfield, NJ, United States
2412 / 2462 MHz Cavity Duplexer
AD2412-2462D324
2412 / 2462 MHz Cavity Duplexer AD2412-2462D324
2412 / 2462 MHz Cavity Duplexer

2412 / 2462 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2412-2462D324
Product Name 2412 / 2462 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570 / 2620-2690 MHz Duplexer - AE2535-2655DB5457 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details
707 MHz / 781.5 MHz / 742.5 MHz Triplexer - AD707-781-742TR321 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details
1920-2010 MHz / 2110-2200 MHz Cavity Duplexer for Outdoor - AE1965-2155DB5514-O - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2590 / 5180 / 7770 MHz Cavity Triplexer - AE2590-5180-7770TR1296 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details