The Triplexer 5o41116760 is a three-channel RF filter for mobile, public safety, and military communication systems, operating from 1000 to 3750 MHz across its bands. It features a 50 Ω impedance, 100 W power handling, and operates from -30 to +70°C, with storage from -55 to +125°C. The unit measures 116×76×40 mm and uses either SMA Female or N Female connectors depending on variant, with minimum 30 dB isolation, maximum 0.5 dB insertion loss, and maximum 1.22 VSWR. The case is black and it includes a one-year standard warranty.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o41116760 |
| Product Name | Triplexer |
| Device Type | Triplexer |