A duplexer for mobile, public safety, and military communication systems operating between 2050 MHz and 2170 MHz, with two channels: CH1 from 2110 MHz to 2170 MHz and CH2 from 2050 MHz to 2060 MHz. It features a minimum isolation of 60 dB, maximum insertion loss of 1.5 dB, maximum VSWR of 2.0, and power handling of 100 W. Available with either SMA female or N female connectors. The device has a black anodized aluminum housing measuring 99 mm × 76 mm × 27.5 mm, operates from -40°C to +70°C, and stores from -55°C to +125°C. Impedance is 50 Ω.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o4099760 |
| Product Name | Duplexer |
| Device Type | Duplexer |