A duplexer for mobile, public safety, and military communication systems operating in the 244-318 MHz range, with 50Ω impedance and 400 W power handling. It features a maximum insertion loss of 0.4 dB, minimum isolation of 95 dB, and VSWR of 1.3. The unit has a black enclosure measuring 340 × 210 × 82 mm, operates from -25 to +55°C, and uses a 7/16 female or N female connector depending on variant. It supports a one-year warranty and can be customized.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o403402100 |
| Product Name | Duplexer |
| Device Type | Duplexer |