The ZFL-2000GH+ is a 50Ω coaxial broadband amplifier with a frequency range of 10 to 2000 MHz and variable gain controlled by 0 to +5 VDC. It features a rugged, shielded case in Y39 style, measuring 31.75 × 31.75 × 19.05 mm, with SMA connectors. Gain varies from +27 dB to +32 dB at 25°C with no control voltage, and the gain control range is 60 dB typical. Output power at 1 dB compression is +14 dBm, noise figure is 5.5 dB typical, and third-order intercept point is +25 dBm typical. Operating temperature ranges from -20°C to 71°C. The device is RoHS compliant.
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZFL-2000GH+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω |
| Operating Temperature | -20 to 71 C (-4 to 160 F) |
| Frequency Range | 10 to 2000 MHz |
| Minimum Gain | 27 dB |
| Maximum Gain | 32 dB |
| Output Power | 14 dBm |