S.I. Tech, Inc. Optical Asynchronous Mini Bit-Driver 2507

Description
Mini Point to Point (Host Powered), DB25F, Multimode, ST Connectors
Request a Quote
Description
Mini Point to Point (Host Powered), DB25F, Multimode, ST Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 2507 is an optical asynchronous mini bit-driver for RS-232 data transmission over fiber optic cable at speeds up to 19.2 kbps, supporting simplex or full-duplex operation. It features an ST connector for fiber interfacing, with an SMA option, and operates over distances up to 1.0 km using 50, 62.5, or 100 micron core fiber. The unit is powered by the DTE device via RS-232 pins 6, 8, and 20, or through pin 9 with a +12 VDC input. It includes male or female RS-232C (V.24) connectors, LED indicators for transmit and receive, and a metal enclosure measuring 1.75 x 3 x 0.625 inches. Operating temperature ranges from 0°C to +50°C, and it meets FCC Class A, Part 15 requirements for computing devices.

Datasheet Summary
Powered by GS/AI

The Model 2507 is an optical asynchronous mini bit-driver for RS-232 data transmission over fiber optic cable at speeds up to 19.2 kbps, supporting simplex or full-duplex operation. It features an ST connector for fiber interfacing, with an SMA option, and operates over distances up to 1.0 km using 50, 62.5, or 100 micron core fiber. The unit is powered by the DTE device via RS-232 pins 6, 8, and 20, or through pin 9 with a +12 VDC input. It includes male or female RS-232C (V.24) connectors, LED indicators for transmit and receive, and a metal enclosure measuring 1.75 x 3 x 0.625 inches. Operating temperature ranges from 0°C to +50°C, and it meets FCC Class A, Part 15 requirements for computing devices.

Suppliers

Company
Product
Description
Supplier Links
Optical Asynchronous Mini Bit-Driver - 2507 - S.I. Tech, Inc.
Batavia, IL, United States
Optical Asynchronous Mini Bit-Driver
2507
Optical Asynchronous Mini Bit-Driver 2507
Mini Point to Point (Host Powered), DB25F, Multimode, ST Connectors

Mini Point to Point (Host Powered), DB25F, Multimode, ST Connectors

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Serial Communications Products
Product Number 2507
Product Name Optical Asynchronous Mini Bit-Driver
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Optical Ruggedized Asynchronous Mini Bit-Driver - 2617 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor Panel
View Details
Optical Asynchronous Mini Bit-Driver - 2505 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor DIN Rail (optional feature); Panel (optional feature)
Agency Approvals FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
View Details
Optical Asynchronous Ruggedized Mini Bit-Driver - 2560 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor Panel
View Details
Optical Asynchronous Ruggedized Mini Bit-Driver - 2560 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor Panel
View Details