The LDM485-S is a fully isolated RS-232 to RS-485 converter with a female EIA 25-pin connector for RS-232 and solderless screw terminals for RS-485, housed in a rugged aluminum enclosure measuring 167.6 mm × 53.3 mm × 32.5 mm. It provides optical isolation and DC-to-DC power conversion, supports data rates up to 57.6 kbps, and allows multidropping of up to 64 devices with tri-state outputs. The device includes six diagnostic LEDs, hardware handshake via RTS and CTS, a null modem switch, and optional line termination and bias resistors. Power is supplied via 12 VAC on RS-485 terminals or ±12 VDC on RS-232 pins 9 and 10. It operates from 0°C to +70°C, meets CE compliance, and is manufactured per RoHS III Directive 2015/863.
The LDM485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and floor space. Isolation is provided by optical couplers and a DC-to-DC converter. The RS-232 connection is through male or female EIA 25-pin connectors. The RS-485 connections are made through convenient solderless screw terminals.
The LDM485 series is designed for full duplex operation over two-wire pairs. Outputs are tri-state, allowing multidropping of up to 64 units. Hardware handshake is available over two separate wire pairs. Data rates are DC to 57.6k baud. Six diagnostic LED indicators are provided (see Figure 1) for installation guidance and system troubleshooting. The RS-232 interface supports Request To Send, Clear To Send, Data Set Ready, Received Line Signal Detect, and Data Terminal Ready. A convenient null modem switch is provided for the data lines. Also, a line termination switch connects a line termination resistor and line bias resistors to the RS-485 receive lines. The RS-485 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM485 may be used to convert two sets of send and receive channels by using RTS and CTS circuits as the second data channels. Data rates are the same. The units use 12VAC from a wall-mounted transformer to screw terminals 1 and 2 on the RS-485 connector. Alternately, they can use ±12VDC to pins 9 (+) and 10 (-) of the RS-232 connector.
| Dataforth Corporation | |
|---|---|
| Product Category | Serial Communications Products |
| Product Number | LDM485-S |
| Product Name | Fully Isolated RS-232/485 Converter |
| Device Type | Converter |