Connect strain gage–based load cells, force sensors, and torque sensors to a PC or USB hub using the Model MF100 USB Sensor Interface and MESUR®Flex configuration software.
MESUR®Flex supports a wide range of applications in weighing, force, and torque measurement. It accommodates force sensors from 0.12 to 750,000 lbF (0.5 N to 4,000 kN) and torque sensors from 10 ozFin to 40,000 lbFft (7 Ncm to 57,000 Nm). A built-in screw terminal block allows quick, solder-free connection of sensor wires to the interface.
Through MESUR®Flex, select the sensor's capacity, add a unique identifier, and calibrate the sensor through a step-by-step wizard. The software contains basic settings for changing measurement units, viewing peak, real-time, and time-averaged data. Or, control the sensor and acquire data via an extensive library of serial commands, ideal for integration into a data collection system.
| Mark-10 Corporation | |
|---|---|
| Product Category | Serial Interfaces |
| Product Number | MF100 |
| Product Name | USB Sensor Interface |
| Serial Protocol | USB |
| Network / Bus | USB |
| Number of Ports | 1 |