Dataforth Corporation Fully Isolated RS-232/422 Converter LDM422-PT

Description
The LDM422 is a compact RS-232 to RS-422 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and floor space. Isolation is provided by optical couplers and a DC-to-DC converter. The RS-232 connection is through male or female EIA 25-pin connectors. The RS422 connections are made through convenient solderless screw terminals. The LDM422 series is designed for full duplex operation over two-wire pairs. Outputs are tri-state, allowing multidropping of up to 32 units. Hardware handshake is available over two separate wire pairs. Data rates are 75 to 19,200 baud. Six diagnostic LED indicators are provided (see Figure 1) for installation guidance and system troubleshooting. The RS-232 interface supports Request To Send, Clear To Send, Data Set Ready, Received Line Signal Detect, and Data Terminal Ready. A convenient null modem switch is provided for the data lines. The RS-422 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM422 may be used to convert two sets of send and receive channels by using RTS and CTS circuits as the second data channels. Data rates are the same. The units use 12VAC from a wall-mounted transformer or ±12VDC to pins 9 (+) and 10 (-) of the RS-232 connector.
Request a Quote
Description
The LDM422 is a compact RS-232 to RS-422 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and floor space. Isolation is provided by optical couplers and a DC-to-DC converter. The RS-232 connection is through male or female EIA 25-pin connectors. The RS422 connections are made through convenient solderless screw terminals. The LDM422 series is designed for full duplex operation over two-wire pairs. Outputs are tri-state, allowing multidropping of up to 32 units. Hardware handshake is available over two separate wire pairs. Data rates are 75 to 19,200 baud. Six diagnostic LED indicators are provided (see Figure 1) for installation guidance and system troubleshooting. The RS-232 interface supports Request To Send, Clear To Send, Data Set Ready, Received Line Signal Detect, and Data Terminal Ready. A convenient null modem switch is provided for the data lines. The RS-422 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM422 may be used to convert two sets of send and receive channels by using RTS and CTS circuits as the second data channels. Data rates are the same. The units use 12VAC from a wall-mounted transformer or ±12VDC to pins 9 (+) and 10 (-) of the RS-232 connector.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LDM422-PT is a fully isolated RS-232 to RS-422 converter designed for reliable communication in industrial applications. It features complete electrical isolation through optical couplers and a DC-to-DC converter, ensuring protection against electrical surges. The device supports full-duplex operation over two-wire pairs and allows for multidrop configurations with tri-state outputs, accommodating up to 32 units. Data rates range from 75 to 19,200 bits per second, with a maximum distance of 6000 feet at 19.2 kbps and 3 miles at 9600 bps. The converter includes six diagnostic LED indicators for troubleshooting and installation guidance. It operates on either 12VAC from a wall-mounted transformer or ±12VDC. The LDM422-PT is suitable for various applications, including factory automation, HVAC systems, and building automation, and is compliant with RoHS III standards.

Datasheet Summary
Powered by GS/AI

The LDM422-PT is a fully isolated RS-232 to RS-422 converter designed for reliable communication in industrial applications. It features complete electrical isolation through optical couplers and a DC-to-DC converter, ensuring protection against electrical surges. The device supports full-duplex operation over two-wire pairs and allows for multidrop configurations with tri-state outputs, accommodating up to 32 units. Data rates range from 75 to 19,200 bits per second, with a maximum distance of 6000 feet at 19.2 kbps and 3 miles at 9600 bps. The converter includes six diagnostic LED indicators for troubleshooting and installation guidance. It operates on either 12VAC from a wall-mounted transformer or ±12VDC. The LDM422-PT is suitable for various applications, including factory automation, HVAC systems, and building automation, and is compliant with RoHS III standards.

Suppliers

Company
Product
Description
Supplier Links
Fully Isolated RS-232/422 Converter - LDM422-PT - Dataforth Corporation
Tucson, AZ, USA
Fully Isolated RS-232/422 Converter
LDM422-PT
Fully Isolated RS-232/422 Converter LDM422-PT
The LDM422 is a compact RS-232 to RS-422 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and floor space. Isolation is provided by optical couplers and a DC-to-DC converter. The RS-232 connection is through male or female EIA 25-pin connectors. The RS422 connections are made through convenient solderless screw terminals. The LDM422 series is designed for full duplex operation over two-wire pairs. Outputs are tri-state, allowing multidropping of up to 32 units. Hardware handshake is available over two separate wire pairs. Data rates are 75 to 19,200 baud. Six diagnostic LED indicators are provided (see Figure 1) for installation guidance and system troubleshooting. The RS-232 interface supports Request To Send, Clear To Send, Data Set Ready, Received Line Signal Detect, and Data Terminal Ready. A convenient null modem switch is provided for the data lines. The RS-422 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM422 may be used to convert two sets of send and receive channels by using RTS and CTS circuits as the second data channels. Data rates are the same. The units use 12VAC from a wall-mounted transformer or ±12VDC to pins 9 (+) and 10 (-) of the RS-232 connector.

The LDM422 is a compact RS-232 to RS-422 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and floor space. Isolation is provided by optical couplers and a DC-to-DC converter. The RS-232 connection is through male or female EIA 25-pin connectors. The RS422 connections are made through convenient solderless screw terminals.
The LDM422 series is designed for full duplex operation over two-wire pairs. Outputs are tri-state, allowing multidropping of up to 32 units. Hardware handshake is available over two separate wire pairs. Data rates are 75 to 19,200 baud. Six diagnostic LED indicators are provided (see Figure 1) for installation guidance and system troubleshooting. The RS-232 interface supports Request To Send, Clear To Send, Data Set Ready, Received Line Signal Detect, and Data Terminal Ready. A convenient null modem switch is provided for the data lines. The RS-422 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM422 may be used to convert two sets of send and receive channels by using RTS and CTS circuits as the second data channels. Data rates are the same. The units use 12VAC from a wall-mounted transformer or ±12VDC to pins 9 (+) and 10 (-) of the RS-232 connector.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Serial Communications Products
Product Number LDM422-PT
Product Name Fully Isolated RS-232/422 Converter
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Fully Isolated RS-232/422 Converter - LDM422-P - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Fully Isolated RS-232/422 Converter - LDM422-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Fully Isolated RS-232/485 Converter - LDM485-PE - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details
Fully Isolated RS-232/422 Converter - LDM422-P - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details