Boyd Heatsink, Extrusion, 2.33°C/w; Thermal Resistance Boyd OS515-150-B

Description
HEATSINK, EXTRUSION, 2.33°C/W; Thermal Resistance:2.33°C/W; Packages Cooled:TO-218, TO-220, TO-251, TO-262, TO-273; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:150mm; Heat Sink Material:- RoHS Compliant: Yes
Datasheet
Description
HEATSINK, EXTRUSION, 2.33°C/W; Thermal Resistance:2.33°C/W; Packages Cooled:TO-218, TO-220, TO-251, TO-262, TO-273; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:150mm; Heat Sink Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsink, Extrusion, 2.33°C/w; Thermal Resistance Boyd - 51R7025 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, Extrusion, 2.33°C/w; Thermal Resistance Boyd
51R7025
Heatsink, Extrusion, 2.33°C/w; Thermal Resistance Boyd 51R7025
HEATSINK, EXTRUSION, 2.33°C/W; Thermal Resistance:2.33°C/W; Packages Cooled:TO-218, TO-220, TO-251, TO-262, TO-273; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:150mm; Heat Sink Material:- RoHS Compliant: Yes

HEATSINK, EXTRUSION, 2.33°C/W; Thermal Resistance:2.33°C/W; Packages Cooled:TO-218, TO-220, TO-251, TO-262, TO-273; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:150mm; Heat Sink Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 51R7025
Product Name Heatsink, Extrusion, 2.33°C/w; Thermal Resistance Boyd
L 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details
Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 1235620 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 43 mm (1.69 inch)
W 43 mm (1.69 inch)
H 6 mm (0.2362 inch)
View Details