Rego Electronics Inc. Forged Heat Sinks WS Series

Description
Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below. Customization is available. Please contact us directly! Features & Benefits- -Fins and base are one piece construction, an integral forming piece -High aspect ratio up to 1: 100, increases the surface heat dissipation area -Aluminum alloy, pure aluminum, copper and copper based with aluminum fin are doable materials -To ensure no taper fins, to improve airflow smooth through -High material density, increases thermal conductivity -A wide range of geometric patterns - Line fins, Pin fins, Elliptical fins are available
Request a Quote Datasheet
Description
Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below. Customization is available. Please contact us directly! Features & Benefits- -Fins and base are one piece construction, an integral forming piece -High aspect ratio up to 1: 100, increases the surface heat dissipation area -Aluminum alloy, pure aluminum, copper and copper based with aluminum fin are doable materials -To ensure no taper fins, to improve airflow smooth through -High material density, increases thermal conductivity -A wide range of geometric patterns - Line fins, Pin fins, Elliptical fins are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forged Heat Sinks - WS Series - Rego Electronics Inc.
New Taipei, Taiwan
Forged Heat Sinks
WS Series
Forged Heat Sinks WS Series
Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below. Customization is available. Please contact us directly! Features & Benefits- -Fins and base are one piece construction, an integral forming piece -High aspect ratio up to 1: 100, increases the surface heat dissipation area -Aluminum alloy, pure aluminum, copper and copper based with aluminum fin are doable materials -To ensure no taper fins, to improve airflow smooth through -High material density, increases thermal conductivity -A wide range of geometric patterns - Line fins, Pin fins, Elliptical fins are available

Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below.
Customization is available. Please contact us directly!
Features & Benefits-
-Fins and base are one piece construction, an integral forming piece
-High aspect ratio up to 1: 100, increases the surface heat dissipation area
-Aluminum alloy, pure aluminum, copper and copper based with aluminum fin are doable materials
-To ensure no taper fins, to improve airflow smooth through
-High material density, increases thermal conductivity
-A wide range of geometric patterns - Line fins, Pin fins, Elliptical fins are available

Supplier's Site Datasheet

Technical Specifications

  Rego Electronics Inc.
Product Category Heat Sinks
Product Number WS Series
Product Name Forged Heat Sinks
L 50 to 60 mm (1.97 to 2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details