Boyd Heat Sinks 7142DG

Description
Heat Sink TO-220 Copper 1.0W @ 30°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Copper 1.0W @ 30°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 7142DG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
7142DG-ND
Heat Sinks 7142DG-ND
Heat Sink TO-220 Copper 1.0W @ 30°C Board Level

Heat Sink TO-220 Copper 1.0W @ 30°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 99R8260 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99R8260
Heat Sink; Thermal Resistance Boyd 99R8260
HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:19.81mm; External Length - Metric:13.08mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:19.81mm; External Length - Metric:13.08mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 7142DG-ND 99R8260
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 20.3 °C / W 20.3 °C / W
Material Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details