TE Connectivity Heat Sinks 1829905-2

Description
Body Features Fin Style : Pin Fin Primary Product Material : Cold-Forged Aluminum, Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 15, 5, 10 Product Type Features Device Type : SFP
Request a Quote Datasheet
Description
Body Features Fin Style : Pin Fin Primary Product Material : Cold-Forged Aluminum, Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 15, 5, 10 Product Type Features Device Type : SFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1829905-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1829905-2
Heat Sinks 1829905-2
Body Features Fin Style : Pin Fin Primary Product Material : Cold-Forged Aluminum, Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 15, 5, 10 Product Type Features Device Type : SFP

Body Features


  • Fin Style : Pin Fin
  • Primary Product Material : Cold-Forged Aluminum, Aluminum
  • Primary Product Plating Material : Electroless Nickel

Configuration Features


  • Number of Fins : 50

Electrical Characteristics


  • Power Rating (WATT) : 15, 5, 10

Product Type Features


  • Device Type : SFP
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1829905-2
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products