Boyd Heat Sinks 7138DG

Description
Heat Sink TO-220 Copper 1.5W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Copper 1.5W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS530-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS530-ND
Heat Sinks HS530-ND
Heat Sink TO-220 Copper 1.5W @ 40°C Board Level, Vertical

Heat Sink TO-220 Copper 1.5W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8247 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8247
Heat Sink; Thermal Resistance Boyd 18M8247
HEAT SINK; Thermal Resistance:20°C/W; Packages Cooled:TO-220; External Width - Metric:25.5mm; External Height - Metric:26.04mm; External Length - Metric:15.49mm; External Diameter - Metric:-; Heat Sink Material:Copper; Height:26.04mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:20°C/W; Packages Cooled:TO-220; External Width - Metric:25.5mm; External Height - Metric:26.04mm; External Length - Metric:15.49mm; External Diameter - Metric:-; Heat Sink Material:Copper; Height:26.04mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS530-ND 18M8247
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 20 °C / W 20 °C / W
Material Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heatsinks - 7805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 50 mm (1.97 inch)
H 60 mm (2.36 inch)
Mounting Screw
View Details