TE Connectivity Heat Sinks 2274283-1

Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 1) Configuration Features Number of Fins : 36 Product Type Features Device Type : CFP
Request a Quote Datasheet
Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 1) Configuration Features Number of Fins : 36 Product Type Features Device Type : CFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2274283-1 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2274283-1
Heat Sinks 2274283-1
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 1) Configuration Features Number of Fins : 36 Product Type Features Device Type : CFP

Body Features


  • Fin Style : Unidirectional
  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 1)

Configuration Features


  • Number of Fins : 36

Product Type Features


  • Device Type : CFP
Buy Now
Heat Sinks - A135903-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
A135903-ND
Heat Sinks A135903-ND
Heat Sink Aluminum Board Level

Heat Sink Aluminum Board Level

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Heat Sinks Heat Sinks
Product Number 2274283-1 A135903-ND
Product Name Heat Sinks Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details