Boyd Heat Sinks 6400BG

Description
Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 4.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 4.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 6400BG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
6400BG-ND
Heat Sinks 6400BG-ND
Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 4.0W @ 20°C Board Level, Vertical

Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 4.0W @ 20°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8220 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8220
Heat Sink; Thermal Resistance Boyd 18M8220
HEAT SINK; Thermal Resistance:2.7°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:2.7°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 6400BG-ND 18M8220
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 2.7 °C / W 2.7 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 1235628 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 13 mm (0.5118 inch)
W 13 mm (0.5118 inch)
H 6 mm (0.2362 inch)
View Details