TE Connectivity Heat Sinks 1542993-2

Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 5, 15, 10 Product Type Features Device Type : SFP
Request a Quote
Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 5, 15, 10 Product Type Features Device Type : SFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1542993-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1542993-2
Heat Sinks 1542993-2
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 5, 15, 10 Product Type Features Device Type : SFP

Body Features


  • Fin Style : Pin Fin
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Fins : 50

Electrical Characteristics


  • Power Rating (WATT) : 5, 15, 10

Product Type Features


  • Device Type : SFP
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1542993-2
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers