Boyd Heat Sink; Thermal Resistance Boyd 6298BG

Description
HEAT SINK; Thermal Resistance:3.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.9mm; External Height - Metric:38mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:3.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.9mm; External Height - Metric:38mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 99K0011 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99K0011
Heat Sink; Thermal Resistance Boyd 99K0011
HEAT SINK; Thermal Resistance:3.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.9mm; External Height - Metric:38mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.9mm; External Height - Metric:38mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 99K0011
Product Name Heat Sink; Thermal Resistance Boyd
L 25 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-018-28010 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 2342508 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 88 mm (3.46 inch)
H 25 mm (0.9843 inch)
View Details