TE Connectivity Heat Sinks 2-1542007-3

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 5, 15, 10 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 0, 600, 400 Comment : Heat sink assembly includes Three Leg Low Profile Clip, Part Number 1542432-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 5, 15, 10 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 0, 600, 400 Comment : Heat sink assembly includes Three Leg Low Profile Clip, Part Number 1542432-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2-1542007-3 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2-1542007-3
Heat Sinks 2-1542007-3
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 5, 15, 10 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 0, 600, 400 Comment : Heat sink assembly includes Three Leg Low Profile Clip, Part Number 1542432-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 3

Electrical Characteristics


  • Power (WATT) : 5, 15, 10

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 200, 0, 600, 400
  • Comment : Heat sink assembly includes Three Leg Low Profile Clip, Part Number 1542432-1., Mounting clip does not increase overall heat sink height.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 2-1542007-3
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details