Boyd Heat Sinks 6225B-MTG

Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 6225B-MTG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
6225B-MTG-ND
Heat Sinks 6225B-MTG-ND
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical

Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 02P9848 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
02P9848
Heat Sink; Thermal Resistance Boyd 02P9848
HEAT SINK; Thermal Resistance:15°C/W; Packages Cooled:TO-220; External Width - Metric:26mm; External Height - Metric:27.18mm; External Length - Metric:8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:15°C/W; Packages Cooled:TO-220; External Width - Metric:26mm; External Height - Metric:27.18mm; External Length - Metric:8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 6225B-MTG-ND 02P9848
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 15 °C / W 15 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details