TE Connectivity Heat Sinks 1-2304280-3

Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 9 Product Type Features Device Type : QSFP28
Request a Quote
Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 9 Product Type Features Device Type : QSFP28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1-2304280-3 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1-2304280-3
Heat Sinks 1-2304280-3
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 9 Product Type Features Device Type : QSFP28

Body Features


  • Fin Style : Unidirectional
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 9

Product Type Features


  • Device Type : QSFP28
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1-2304280-3
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details