Boyd To-220 Heat Sink; Thermal Resistance Boyd 6099BG

Description
TO-220 HEAT SINK; Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
TO-220 HEAT SINK; Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
To-220 Heat Sink; Thermal Resistance Boyd - 98K9981 - Newark, An Avnet Company
Chicago, IL, United States
To-220 Heat Sink; Thermal Resistance Boyd
98K9981
To-220 Heat Sink; Thermal Resistance Boyd 98K9981
TO-220 HEAT SINK; Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

TO-220 HEAT SINK; Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 98K9981
Product Name To-220 Heat Sink; Thermal Resistance Boyd
L 13 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details
Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 1235636 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 35 mm (1.38 inch)
W 35 mm (1.38 inch)
H 10 mm (0.3937 inch)
View Details