Boyd Heatsink, 30°C/w, To-5; Thermal Resistance Boyd 5C-20

Description
HEATSINK, 30°C/W, TO-5; Thermal Resistance:30°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:18.01mm; External Length - Metric:-; External Diameter - Metric:23.8mm; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEATSINK, 30°C/W, TO-5; Thermal Resistance:30°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:18.01mm; External Length - Metric:-; External Diameter - Metric:23.8mm; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsink, 30°C/w, To-5; Thermal Resistance Boyd - 10WX1087 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, 30°C/w, To-5; Thermal Resistance Boyd
10WX1087
Heatsink, 30°C/w, To-5; Thermal Resistance Boyd 10WX1087
HEATSINK, 30°C/W, TO-5; Thermal Resistance:30°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:18.01mm; External Length - Metric:-; External Diameter - Metric:23.8mm; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEATSINK, 30°C/W, TO-5; Thermal Resistance:30°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:18.01mm; External Length - Metric:-; External Diameter - Metric:23.8mm; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 10WX1087
Product Name Heatsink, 30°C/w, To-5; Thermal Resistance Boyd
H 18.01 mm (0.7091 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details