Boyd Heat Sinks 579103B00000G

Description
Heat Sink TO-3 Aluminum 2.5W @ 40°C Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 2.5W @ 40°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS236-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS236-ND
Heat Sinks HS236-ND
Heat Sink TO-3 Aluminum 2.5W @ 40°C Top Mount

Heat Sink TO-3 Aluminum 2.5W @ 40°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 30M0268 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
30M0268
Heat Sink; Thermal Resistance Boyd 30M0268
HEAT SINK; Thermal Resistance:12.5°C/W; Packages Cooled:TO-3; External Width - Metric:28.6mm; External Height - Metric:22.1mm; External Length - Metric:39.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:12.5°C/W; Packages Cooled:TO-3; External Width - Metric:28.6mm; External Height - Metric:22.1mm; External Length - Metric:39.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS236-ND 30M0268
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 12.5 °C / W 12.5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details