Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel
Configuration Features Number of Fins : 72
Electrical Characteristics Power Rating (WATT) : 15, 5, 10
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Device Type : XFP
Body Features
- Fin Style : Pin Fin
- Primary Product Material : Aluminum
- Primary Product Plating Material : Electroless Nickel
Configuration Features
Electrical Characteristics
- Power Rating (WATT) : 15, 5, 10
Industry Standards
- UL Flammability Rating : UL 94V-0
Product Type Features