Boyd Heat Sinks 577304B00000G

Description
Heat Sink TO-202 Aluminum 1.0W @ 30°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-202 Aluminum 1.0W @ 30°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS214-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS214-ND
Heat Sinks HS214-ND
Heat Sink TO-202 Aluminum 1.0W @ 30°C Board Level

Heat Sink TO-202 Aluminum 1.0W @ 30°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8199 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8199
Heat Sink; Thermal Resistance Boyd 18M8199
HEAT SINK; Thermal Resistance:27.2°C/W; Packages Cooled:TO-202; External Width - Metric:13.21mm; External Height - Metric:9.53mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:27.2°C/W; Packages Cooled:TO-202; External Width - Metric:13.21mm; External Height - Metric:9.53mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS214-ND 18M8199
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 27.2 °C / W 27.2 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 2274283-1 - TE Connectivity
View Details
2 suppliers
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details