Boyd Heat Sinks 573400D00000G

Description
Heat Sink TO-268 (D³Pak) 1.0W @ 20°C Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-268 (D³Pak) 1.0W @ 20°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS525-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS525-ND
Heat Sinks HS525-ND
Heat Sink TO-268 (D³Pak) 1.0W @ 20°C Top Mount

Heat Sink TO-268 (D³Pak) 1.0W @ 20°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 80K7735 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
80K7735
Heat Sink; Thermal Resistance Boyd 80K7735
HEAT SINK; Thermal Resistance:14°C/W; Packages Cooled:TO-268; External Width - Metric:12.7mm; External Height - Metric:10.16mm; External Length - Metric:31mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:14°C/W; Packages Cooled:TO-268; External Width - Metric:12.7mm; External Height - Metric:10.16mm; External Length - Metric:31mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS525-ND 80K7735
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting SMD Pad
Thermal Resistance 14 °C / W 14 °C / W
L 31 mm (1.22 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details