Rego Electronics Inc. Copper Base Heat Sink

Description
Heat Sink : Forged AL1070 fins with C1100 Base, 60 x 60 x 16 mm Fan : 50 x 50 x 10mm / 50 x 50 x 20 mm, Two Ball Bearing Connector Type : 3 ways / 4 ways Screw & Back Plate : rPGA Socket CPU / BGA Package CPU
Request a Quote
Description
Heat Sink : Forged AL1070 fins with C1100 Base, 60 x 60 x 16 mm Fan : 50 x 50 x 10mm / 50 x 50 x 20 mm, Two Ball Bearing Connector Type : 3 ways / 4 ways Screw & Back Plate : rPGA Socket CPU / BGA Package CPU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Copper Base Heat Sink -  - Rego Electronics Inc.
New Taipei, Taiwan
Copper Base Heat Sink
Copper Base Heat Sink
Heat Sink : Forged AL1070 fins with C1100 Base, 60 x 60 x 16 mm Fan : 50 x 50 x 10mm / 50 x 50 x 20 mm, Two Ball Bearing Connector Type : 3 ways / 4 ways Screw & Back Plate : rPGA Socket CPU / BGA Package CPU

Heat Sink : Forged AL1070 fins with C1100 Base, 60 x 60 x 16 mm
Fan : 50 x 50 x 10mm / 50 x 50 x 20 mm, Two Ball Bearing
Connector Type : 3 ways / 4 ways
Screw & Back Plate : rPGA Socket CPU / BGA Package CPU

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category Heat Sinks
Product Name Copper Base Heat Sink
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Forged Heat Sinks - HB Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 45 mm (0.7480 to 1.77 inch)
W 19 to 45 mm (0.7480 to 1.77 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details