TE Connectivity Heat Sinks 1542003-2

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 2 Dimensions Diameter : 34.92 MM  [1.375 INCH ] Height : 9.06 MM  [.357 INCH ] Width (INCH) : 1.375 Electrical Characteristics Power (WATT) : 5, 15, 10 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n For Use With : BGA Semiconductor Packages I/O Pluggable : No Other Air Velocity (LFM) : 200, 0, 400, 600 Comment : Heat sink assembly includes Four Leg Low Profile Clip, Part Number 1542385-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA Usage Conditions Thermal Resistance (DEGC) : 2.61, 2.72, 8.08, 3.37, 5.08, 4.99, 8.91, 4.96, 2.63, 7.54, 3.33, 3.19
Request a Quote Datasheet
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 2 Dimensions Diameter : 34.92 MM  [1.375 INCH ] Height : 9.06 MM  [.357 INCH ] Width (INCH) : 1.375 Electrical Characteristics Power (WATT) : 5, 15, 10 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n For Use With : BGA Semiconductor Packages I/O Pluggable : No Other Air Velocity (LFM) : 200, 0, 400, 600 Comment : Heat sink assembly includes Four Leg Low Profile Clip, Part Number 1542385-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA Usage Conditions Thermal Resistance (DEGC) : 2.61, 2.72, 8.08, 3.37, 5.08, 4.99, 8.91, 4.96, 2.63, 7.54, 3.33, 3.19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1542003-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1542003-2
Heat Sinks 1542003-2
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 2 Dimensions Diameter : 34.92 MM  [1.375 INCH ] Height : 9.06 MM  [.357 INCH ] Width (INCH) : 1.375 Electrical Characteristics Power (WATT) : 5, 15, 10 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n For Use With : BGA Semiconductor Packages I/O Pluggable : No Other Air Velocity (LFM) : 200, 0, 400, 600 Comment : Heat sink assembly includes Four Leg Low Profile Clip, Part Number 1542385-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA Usage Conditions Thermal Resistance (DEGC) : 2.61, 2.72, 8.08, 3.37, 5.08, 4.99, 8.91, 4.96, 2.63, 7.54, 3.33, 3.19

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 2

Dimensions


  • Diameter : 34.92 MM  [1.375 INCH ]
  • Height : 9.06 MM  [.357 INCH ]
  • Width (INCH) : 1.375

Electrical Characteristics


  • Power (WATT) : 5, 15, 10

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • For Use With : BGA Semiconductor Packages
  • I/O Pluggable : No

Other


  • Air Velocity (LFM) : 200, 0, 400, 600
  • Comment : Heat sink assembly includes Four Leg Low Profile Clip, Part Number 1542385-1., Mounting clip does not increase overall heat sink height.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA

Usage Conditions


  • Thermal Resistance (DEGC) : 2.61, 2.72, 8.08, 3.37, 5.08, 4.99, 8.91, 4.96, 2.63, 7.54, 3.33, 3.19
Buy Now
Fans, Thermal Management - Thermal - Heat Sinks - 1542003-2 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
1542003-2
Fans, Thermal Management - Thermal - Heat Sinks 1542003-2
Win Source Part Number: 1101523-1542003-2 Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Top Mount Package: Tray Standard Package: 350 Material: Aluminum Shape: Cylindrical Package Cooled: BGA Attachment Method: Clip Diameter: 1.375" (34.92mm) OD Thermal Resistance @ Forced Air Flow: 6.32°C/W @ 200 LFM Thermal Resistance @ Natural: 12.00°C/W Material Finish: Black Anodized Alternative Parts (Cross-Reference): 533002B02551G; 579302B00000G; 575102B00000G; ATS-51330D-C1-R0; ATS-61270D-C1-R0; ATS-61310D-C1-R0HTS5 01-P; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8473.30.5100 Mfr: TE Connectivity AMP Connectors Other Names: HTS501-P,2266-154200 3-2 Base Product Number: 1542003 Product Status: Obsolete Fin Height: 0.357" (9.07mm)

Win Source Part Number: 1101523-1542003-2
Category: Fans, Thermal Management>Thermal - Heat Sinks
Type: Top Mount
Package: Tray
Standard Package: 350
Material: Aluminum
Shape: Cylindrical
Package Cooled: BGA
Attachment Method: Clip
Diameter: 1.375" (34.92mm) OD
Thermal Resistance @ Forced Air Flow: 6.32°C/W @ 200 LFM
Thermal Resistance @ Natural: 12.00°C/W
Material Finish: Black Anodized
Alternative Parts (Cross-Reference): 533002B02551G; 579302B00000G; 575102B00000G; ATS-51330D-C1-R0; ATS-61270D-C1-R0; ATS-61310D-C1-R0HTS501-P;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8473.30.5100
Mfr: TE Connectivity AMP Connectors
Other Names: HTS501-P,2266-1542003-2
Base Product Number: 1542003
Product Status: Obsolete
Fin Height: 0.357" (9.07mm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Heat Sinks Heat Sinks
Product Number 1542003-2 1542003-2
Product Name Heat Sinks Fans, Thermal Management - Thermal - Heat Sinks
W 34.92 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details