Boyd Heat Sinks 530101B00150G

Description
Heat Sink TO-218 Aluminum 4.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218 Aluminum 4.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS335-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS335-ND
Heat Sinks HS335-ND
Heat Sink TO-218 Aluminum 4.0W @ 30°C Board Level, Vertical

Heat Sink TO-218 Aluminum 4.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 56P3351 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
56P3351
Heat Sink; Thermal Resistance Boyd 56P3351
HEAT SINK; Thermal Resistance:6.3°C/W; Packages Cooled:TO-218; External Width - Metric:12.45mm; External Height - Metric:44.45mm; External Length - Metric:12.45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:6.3°C/W; Packages Cooled:TO-218; External Width - Metric:12.45mm; External Height - Metric:44.45mm; External Length - Metric:12.45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS335-ND 56P3351
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 6.3 °C / W 6.3 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details