TE Connectivity Heat Sinks 1-1542001-2

Description
Body Features Fin Style : Pin Fin Material : Cold-Forged Aluminum Plating Material : Black Anodized Configuration Features Fan Type : No Fan Number of Fins : 1 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 0, 400, 600, 200 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542353-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote
Description
Body Features Fin Style : Pin Fin Material : Cold-Forged Aluminum Plating Material : Black Anodized Configuration Features Fan Type : No Fan Number of Fins : 1 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 0, 400, 600, 200 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542353-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1-1542001-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1-1542001-2
Heat Sinks 1-1542001-2
Body Features Fin Style : Pin Fin Material : Cold-Forged Aluminum Plating Material : Black Anodized Configuration Features Fan Type : No Fan Number of Fins : 1 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 0, 400, 600, 200 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542353-1. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Pin Fin
  • Material : Cold-Forged Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Fan Type : No Fan
  • Number of Fins : 1

Electrical Characteristics


  • Power (WATT) : 10, 5, 15

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 0, 400, 600, 200
  • Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542353-1.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1-1542001-2
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details