Boyd Heat Sinks 374624B00032G

Description
Heat Sink BGA Aluminum 1.5W @ 40°C Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum 1.5W @ 40°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS395-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS395-ND
Heat Sinks HS395-ND
Heat Sink BGA Aluminum 1.5W @ 40°C Top Mount

Heat Sink BGA Aluminum 1.5W @ 40°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 45M6206 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
45M6206
Heat Sink; Thermal Resistance Boyd 45M6206
HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:10.16mm; External Length - Metric:35.6mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:10.16mm; External Length - Metric:35.6mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS395-ND 45M6206
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 23.4 °C / W 23.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details