Boyd Heat Sink, For Bga, 40°C/w; Thermal Resistance Boyd 374024B00032G

Description
HEAT SINK, FOR BGA, 40°C/W; Thermal Resistance:40°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:10.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, FOR BGA, 40°C/W; Thermal Resistance:40°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:10.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, For Bga, 40°C/w; Thermal Resistance Boyd - 51R8097 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, For Bga, 40°C/w; Thermal Resistance Boyd
51R8097
Heat Sink, For Bga, 40°C/w; Thermal Resistance Boyd 51R8097
HEAT SINK, FOR BGA, 40°C/W; Thermal Resistance:40°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:10.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK, FOR BGA, 40°C/W; Thermal Resistance:40°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:10.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 51R8097
Product Name Heat Sink, For Bga, 40°C/w; Thermal Resistance Boyd
L 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 1846741 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 120 mm (4.72 inch)
W 62 mm (2.44 inch)
H 20 mm (0.7874 inch)
View Details