TE Connectivity Heat Sinks 1542004-5

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 600, 200, 400, 0 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 600, 200, 400, 0 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1542004-5 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1542004-5
Heat Sinks 1542004-5
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 600, 200, 400, 0 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 4

Electrical Characteristics


  • Power (WATT) : 10, 5, 15

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 600, 200, 400, 0
  • Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1542004-5
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details