Boyd Heat Sink; Thermal Resistance Boyd 373324M00032G

Description
HEAT SINK; Thermal Resistance:32.6°C/W; Packages Cooled:BGA; External Width - Metric:37.4mm; External Height - Metric:5.99mm; External Length - Metric:37mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:32.6°C/W; Packages Cooled:BGA; External Width - Metric:37.4mm; External Height - Metric:5.99mm; External Length - Metric:37mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 45M6205 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
45M6205
Heat Sink; Thermal Resistance Boyd 45M6205
HEAT SINK; Thermal Resistance:32.6°C/W; Packages Cooled:BGA; External Width - Metric:37.4mm; External Height - Metric:5.99mm; External Length - Metric:37mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:32.6°C/W; Packages Cooled:BGA; External Width - Metric:37.4mm; External Height - Metric:5.99mm; External Length - Metric:37mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 45M6205
Product Name Heat Sink; Thermal Resistance Boyd
L 37 mm (1.46 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details