RS Components, Ltd. 7753880

Description
The optimum series of LVDT sensors are high performance sensors ideal for use in process control and research applications, the 9.52 mm diameter of these sensors make them an ideal choice where space is limited. Large radial bore clearance. 9.52 mm body diameter. Stainless steel case material. IP65 ingress protection Stroke = 1.5mm Input Current Range = 1.3 mA Housing Material = Stainless Steel IP Rating = IP43, IP65 Output Range = ±1.5 mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +150°C
Request a Quote
Description
The optimum series of LVDT sensors are high performance sensors ideal for use in process control and research applications, the 9.52 mm diameter of these sensors make them an ideal choice where space is limited. Large radial bore clearance. 9.52 mm body diameter. Stainless steel case material. IP65 ingress protection Stroke = 1.5mm Input Current Range = 1.3 mA Housing Material = Stainless Steel IP Rating = IP43, IP65 Output Range = ±1.5 mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +150°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7753880 - RS Components, Ltd.
Corby, Northants, United Kingdom
The optimum series of LVDT sensors are high performance sensors ideal for use in process control and research applications, the 9.52 mm diameter of these sensors make them an ideal choice where space is limited. Large radial bore clearance. 9.52 mm body diameter. Stainless steel case material. IP65 ingress protection Stroke = 1.5mm Input Current Range = 1.3 mA Housing Material = Stainless Steel IP Rating = IP43, IP65 Output Range = ±1.5 mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +150°C

The optimum series of LVDT sensors are high performance sensors ideal for use in process control and research applications, the 9.52 mm diameter of these sensors make them an ideal choice where space is limited.
Large radial bore clearance. 9.52 mm body diameter. Stainless steel case material. IP65 ingress protection
Stroke = 1.5mm
Input Current Range = 1.3 mA
Housing Material = Stainless Steel
IP Rating = IP43, IP65
Output Range = ±1.5 mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +150°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 7753880
Measurement Range 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9094212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 7.87 inch (200 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 7271369 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7753896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.4921 inch (12.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - 6850892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
View Details