RS Components, Ltd. 7753877

Description
The optimum series of LVDT sensors are high performance sensors ideal for use in process control and research applications, the 9.52 mm diameter of these sensors make them an ideal choice where space is limited. Large radial bore clearance. 9.52 mm body diameter. Stainless steel case material. IP65 ingress protection Housing Material = Stainless Steel IP Rating = IP43, IP65
Request a Quote
Description
The optimum series of LVDT sensors are high performance sensors ideal for use in process control and research applications, the 9.52 mm diameter of these sensors make them an ideal choice where space is limited. Large radial bore clearance. 9.52 mm body diameter. Stainless steel case material. IP65 ingress protection Housing Material = Stainless Steel IP Rating = IP43, IP65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7753877 - RS Components, Ltd.
Corby, Northants, United Kingdom
The optimum series of LVDT sensors are high performance sensors ideal for use in process control and research applications, the 9.52 mm diameter of these sensors make them an ideal choice where space is limited. Large radial bore clearance. 9.52 mm body diameter. Stainless steel case material. IP65 ingress protection Housing Material = Stainless Steel IP Rating = IP43, IP65

The optimum series of LVDT sensors are high performance sensors ideal for use in process control and research applications, the 9.52 mm diameter of these sensors make them an ideal choice where space is limited.
Large radial bore clearance. 9.52 mm body diameter. Stainless steel case material. IP65 ingress protection
Housing Material = Stainless Steel
IP Rating = IP43, IP65

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 7753877
Unlock Full Specs
to access all available technical data

Similar Products

 - 6850892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
View Details
 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 7753871 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7271369 - RS Components, Ltd.
RS Components, Ltd.
View Details