Mark-10 Corporation Force gauge, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN M5-300

Description
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M5-300 is an advanced digital force gauge for tension and compression testing, with a capacity of 300 lbf (1500 N). It features a 7,000 Hz sampling rate, ±0.1% of full scale accuracy, and a large backlit graphic LCD display. The gauge includes 1,000-point data memory, statistical calculations, and outputs via USB, RS-232, Mitutoyo, and analog interfaces. Integrated set points trigger external devices, and an analog load bar visually represents applied force. It supports averaging and external trigger modes, has a reversible aluminum housing for handheld or stand mounting, and is overload protected to 200% of capacity. The device operates on a rechargeable 8.4V NiMH battery, with up to 7 hours of continuous use with backlight on. Weight is 1.2 lb (0.54 kg), and it uses a 5/16-18M UNC thread. Includes MESUR® Lite software and standard accessories.

Datasheet Summary
Powered by GS/AI

The M5-300 is an advanced digital force gauge for tension and compression testing, with a capacity of 300 lbf (1500 N). It features a 7,000 Hz sampling rate, ±0.1% of full scale accuracy, and a large backlit graphic LCD display. The gauge includes 1,000-point data memory, statistical calculations, and outputs via USB, RS-232, Mitutoyo, and analog interfaces. Integrated set points trigger external devices, and an analog load bar visually represents applied force. It supports averaging and external trigger modes, has a reversible aluminum housing for handheld or stand mounting, and is overload protected to 200% of capacity. The device operates on a rechargeable 8.4V NiMH battery, with up to 7 hours of continuous use with backlight on. Weight is 1.2 lb (0.54 kg), and it uses a 5/16-18M UNC thread. Includes MESUR® Lite software and standard accessories.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - M5-300 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN
M5-300
Force gauge, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN M5-300
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M5-300
Product Name Force gauge, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 1500 lbF / 24000 ozF / 750 kgF / 7500 N / 7.5 kN - M5-1500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 1686 lbs (765 kg)
Output Frequency
View Details
Torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm - MTT03-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Digital Serial
View Details
Torque tool tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm - MTT02-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Frequency
View Details
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M5-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Output Frequency
View Details