Mark-10 Corporation Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N M5-100

Description
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M5-100 is an advanced digital force gauge designed for tension and compression testing with a capacity of 100 lbF (500 N). It features a 7,000 Hz sampling rate, ±0.1% of full scale accuracy, and a large backlit graphic LCD with an analog load bar. The gauge includes 1,000-point data memory, statistical calculations, programmable set points with open-drain outputs, and supports data transfer via USB, RS-232, Mitutoyo, and analog outputs. It has an ergonomic reversible aluminum housing for handheld or stand-mounted use, is overload protected to 200% of capacity, and includes MESUR® Lite software. Power is supplied by a rechargeable 8.4V NiMH battery, offering up to 7 hours of continuous use with backlight on. Weight is 1.0 lb (0.45 kg), with a #10-32M UNF thread for mounting.

Datasheet Summary
Powered by GS/AI

The M5-100 is an advanced digital force gauge designed for tension and compression testing with a capacity of 100 lbF (500 N). It features a 7,000 Hz sampling rate, ±0.1% of full scale accuracy, and a large backlit graphic LCD with an analog load bar. The gauge includes 1,000-point data memory, statistical calculations, programmable set points with open-drain outputs, and supports data transfer via USB, RS-232, Mitutoyo, and analog outputs. It has an ergonomic reversible aluminum housing for handheld or stand-mounted use, is overload protected to 200% of capacity, and includes MESUR® Lite software. Power is supplied by a rechargeable 8.4V NiMH battery, offering up to 7 hours of continuous use with backlight on. Weight is 1.0 lb (0.45 kg), with a #10-32M UNF thread for mounting.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - M5-100 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N
M5-100
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N M5-100
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M5-100
Product Name Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 200 lbF / 100 kgF / 1000 N - M3-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Digital Serial
View Details
Force gauge, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - M7-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Sampling Frequency 14000 Hz
View Details
Cap torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT01-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details
Force gauge, 20 lbF / 10 kgF / 100 N - M3-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Output Digital Serial
View Details