Milwaukee Electric Tool Corporation Electric Portable Drill 5378-20

Description
PISTOL GRIP, SIDE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7.5 AMPERE CURRENT RATING 0 TO 1350 RPM/0 TO 22000 BPM OR 0 TO 2500 RPM/0 TO 40000 BPM SPEED RATING TWO SPEED OPTION NO REVERSIBLE 1/2 INCH STEEL TWIST BIT, 3-3/4 INCH WOOD HOLE SAW, 1-3/4 INCH SELFEED BIT, 3/4 INCH CONCRETE CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 13 INCH INCLUDES (1) CHUCK KEY, (1) SIDE HANDLE
Datasheet
Description
PISTOL GRIP, SIDE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7.5 AMPERE CURRENT RATING 0 TO 1350 RPM/0 TO 22000 BPM OR 0 TO 2500 RPM/0 TO 40000 BPM SPEED RATING TWO SPEED OPTION NO REVERSIBLE 1/2 INCH STEEL TWIST BIT, 3-3/4 INCH WOOD HOLE SAW, 1-3/4 INCH SELFEED BIT, 3/4 INCH CONCRETE CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 13 INCH INCLUDES (1) CHUCK KEY, (1) SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 5378-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
5378-20
Electric Portable Drill 5378-20
PISTOL GRIP, SIDE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7.5 AMPERE CURRENT RATING 0 TO 1350 RPM/0 TO 22000 BPM OR 0 TO 2500 RPM/0 TO 40000 BPM SPEED RATING TWO SPEED OPTION NO REVERSIBLE 1/2 INCH STEEL TWIST BIT, 3-3/4 INCH WOOD HOLE SAW, 1-3/4 INCH SELFEED BIT, 3/4 INCH CONCRETE CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 13 INCH INCLUDES (1) CHUCK KEY, (1) SIDE HANDLE
  • PISTOL GRIP, SIDE HANDLE TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 7.5 AMPERE CURRENT RATING
  • 0 TO 1350 RPM/0 TO 22000 BPM OR 0 TO 2500 RPM/0 TO 40000 BPM SPEED RATING
  • TWO SPEED OPTION
  • NO REVERSIBLE
  • 1/2 INCH STEEL TWIST BIT, 3-3/4 INCH WOOD HOLE SAW, 1-3/4 INCH SELFEED BIT, 3/4 INCH CONCRETE CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • LENGTH 13 INCH
  • INCLUDES (1) CHUCK KEY, (1) SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 5378-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 459864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 5387-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.7500 inch (19.05 mm)
RPM 0.0 to 2500 rpm
View Details
18 Volt ONE+ Compact Drill Kit - P815 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings
View Details