DEWALT Industrial Tool Co. 1/2" (13mm) Stud & Joist Drill DW124

Description
Product Features 100% ball-bearing construction provides durability and longer tool life Mechanical-slip clutch in low gear to provide control of reactionary torque Adjustable front handle and 2-position side handle provide maximum leverage and control Mechanically controlled 2-speed to match rpm/torque to application requirement Triple gear reduction provides increased torque and reduces gear stress 21" overall length provides greater control and leverage
Description
Product Features 100% ball-bearing construction provides durability and longer tool life Mechanical-slip clutch in low gear to provide control of reactionary torque Adjustable front handle and 2-position side handle provide maximum leverage and control Mechanically controlled 2-speed to match rpm/torque to application requirement Triple gear reduction provides increased torque and reduces gear stress 21" overall length provides greater control and leverage

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) Stud & Joist Drill - DW124 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) Stud & Joist Drill
DW124
1/2" (13mm) Stud & Joist Drill DW124
Product Features 100% ball-bearing construction provides durability and longer tool life Mechanical-slip clutch in low gear to provide control of reactionary torque Adjustable front handle and 2-position side handle provide maximum leverage and control Mechanically controlled 2-speed to match rpm/torque to application requirement Triple gear reduction provides increased torque and reduces gear stress 21" overall length provides greater control and leverage

Product Features

  • 100% ball-bearing construction provides durability and longer tool life
  • Mechanical-slip clutch in low gear to provide control of reactionary torque
  • Adjustable front handle and 2-position side handle provide maximum leverage and control
  • Mechanically controlled 2-speed to match rpm/torque to application requirement
  • Triple gear reduction provides increased torque and reduces gear stress
  • 21" overall length provides greater control and leverage
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW124
Product Name 1/2" (13mm) Stud & Joist Drill
Power 850 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Pistolgrip Drill, Power Output 350 - 500 W (.47 - .67 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0787 to 0.6299 inch (2 to 16 mm)
View Details
3pc 4V Lithium-Ion Combo Kit - Online Only Deal - RP9903 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Weight 0.9600 lbs (0.4354 kg)
View Details
20V MAX* Lithium Ion Compact Drill / Driver (Tool Only) - DCD780B - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details