Inductotherm Group High Speed Flying Shear Alpha™ Mach II

Description
Alpha™ Mach II Flying Shears: 1/2 inch (12.7 mm) to 3 inches (76.2 mm) OD with a max wall of 0.160 inches (4 mm) Alpha™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha™ double-cut dieset cuts dimple-free ready-for-market product directly off the mill. High precision cut capacity (± 0.039 inches (1.0 mm) at full speed) eliminates the need for expensive post-processing and enables the producer to deliver cut-to-length pieces directly to secondary operations or to the end user. All Alpha™ Flying Shears utilize a high performance rack and pinion drive which reduces cut cycle times making short part length production a reality. Closed-loop servo control ensures constant monitoring of tube speed, dieset position/velocity and ram position. The final result is high cut-length accuracy and the shortest cycle times available. Features Distortion-free shearing at high speeds with the double-cut dieset option Heavy duty press frame, totally enclosed for maximum safety Flying ram design High performance rack and pinion drive system for superior length control Upright or Inclined (for non-round geometries) orientations available Single or Double cut dieset option available Programmable for multiple batch production System diagnostics and simple maintenance fault display
Request a Quote
Description
Alpha™ Mach II Flying Shears: 1/2 inch (12.7 mm) to 3 inches (76.2 mm) OD with a max wall of 0.160 inches (4 mm) Alpha™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha™ double-cut dieset cuts dimple-free ready-for-market product directly off the mill. High precision cut capacity (± 0.039 inches (1.0 mm) at full speed) eliminates the need for expensive post-processing and enables the producer to deliver cut-to-length pieces directly to secondary operations or to the end user. All Alpha™ Flying Shears utilize a high performance rack and pinion drive which reduces cut cycle times making short part length production a reality. Closed-loop servo control ensures constant monitoring of tube speed, dieset position/velocity and ram position. The final result is high cut-length accuracy and the shortest cycle times available. Features Distortion-free shearing at high speeds with the double-cut dieset option Heavy duty press frame, totally enclosed for maximum safety Flying ram design High performance rack and pinion drive system for superior length control Upright or Inclined (for non-round geometries) orientations available Single or Double cut dieset option available Programmable for multiple batch production System diagnostics and simple maintenance fault display
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Flying Shear - Alpha™ Mach II - Inductotherm Group
Rancocas, NJ, USA
High Speed Flying Shear
Alpha™ Mach II
High Speed Flying Shear Alpha™ Mach II
Alpha™ Mach II Flying Shears: 1/2 inch (12.7 mm) to 3 inches (76.2 mm) OD with a max wall of 0.160 inches (4 mm) Alpha™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha™ double-cut dieset cuts dimple-free ready-for-market product directly off the mill. High precision cut capacity (± 0.039 inches (1.0 mm) at full speed) eliminates the need for expensive post-processing and enables the producer to deliver cut-to-length pieces directly to secondary operations or to the end user. All Alpha™ Flying Shears utilize a high performance rack and pinion drive which reduces cut cycle times making short part length production a reality. Closed-loop servo control ensures constant monitoring of tube speed, dieset position/velocity and ram position. The final result is high cut-length accuracy and the shortest cycle times available. Features Distortion-free shearing at high speeds with the double-cut dieset option Heavy duty press frame, totally enclosed for maximum safety Flying ram design High performance rack and pinion drive system for superior length control Upright or Inclined (for non-round geometries) orientations available Single or Double cut dieset option available Programmable for multiple batch production System diagnostics and simple maintenance fault display

Alpha™ Mach II Flying Shears: 1/2 inch (12.7 mm) to 3 inches (76.2 mm) OD with a max wall of 0.160 inches (4 mm)

Alpha™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha™ double-cut dieset cuts dimple-free ready-for-market product directly off the mill. High precision cut capacity (± 0.039 inches (1.0 mm) at full speed) eliminates the need for expensive post-processing and enables the producer to deliver cut-to-length pieces directly to secondary operations or to the end user.

All Alpha™ Flying Shears utilize a high performance rack and pinion drive which reduces cut cycle times making short part length production a reality. Closed-loop servo control ensures constant monitoring of tube speed, dieset position/velocity and ram position. The final result is high cut-length accuracy and the shortest cycle times available.

Features

  • Distortion-free shearing at high speeds with the double-cut dieset option
  • Heavy duty press frame, totally enclosed for maximum safety
  • Flying ram design
  • High performance rack and pinion drive system for superior length control
  • Upright or Inclined (for non-round geometries) orientations available
  • Single or Double cut dieset option available
  • Programmable for multiple batch production
  • System diagnostics and simple maintenance fault display
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Shearing Machines (sheet metal)
Product Number Alpha™ Mach II
Product Name High Speed Flying Shear
Technology Servo
Unlock Full Specs
to access all available technical data

Similar Products

Rack and Pinion Accelerator - Alpha™ - Inductotherm Group
Specs
Technology Servo
View Details
Flying Shear - Alpha™ Mach I - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1250 inch (0.7112 to 3.17 mm)
View Details
Flying Shear Press - Alpha™ Mach III - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.2500 inch (0.7112 to 6.35 mm)
View Details