Inductotherm Group Flying Shear Alpha™ Mach I

Description
Alpha™ Mach I Flying Shears have a robust design that maintains alignment under the most severe loads. It is completely enclosed for maximum safety and hygienic operation. Each unit can be supplied as an upright construction or inclined to the rear at 54 degrees to facilitate corner to corner cutting of shapes where required. Alpha™ Mach I Flying Shears: 0.375 inches (9.5 mm) to 2 inches (50.8 mm) OD with a max wall of 0.125 inches (3.175 mm) Alpha™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha™ double-cut dieset cuts dimple-free ready-for-market product directly off the mill. High precision cut capacity (± 0.039 inches (1.0 mm) at full speed) eliminates the need for expensive post-processing and enables the producer to deliver cut-to-length pieces directly to secondary operations or to the end user. All Alpha™ Flying Shears utilize a high performance rack and pinion drive which reduces cut cycle times making short part length production a reality. Closed-loop servo control ensures constant monitoring of tube speed, dieset position/velocity and ram position. The final result is high cut-length accuracy and the shortest cycle times available. Maximum Material Ultimate Tensile Strength: 55ksi
Request a Quote
Description
Alpha™ Mach I Flying Shears have a robust design that maintains alignment under the most severe loads. It is completely enclosed for maximum safety and hygienic operation. Each unit can be supplied as an upright construction or inclined to the rear at 54 degrees to facilitate corner to corner cutting of shapes where required. Alpha™ Mach I Flying Shears: 0.375 inches (9.5 mm) to 2 inches (50.8 mm) OD with a max wall of 0.125 inches (3.175 mm) Alpha™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha™ double-cut dieset cuts dimple-free ready-for-market product directly off the mill. High precision cut capacity (± 0.039 inches (1.0 mm) at full speed) eliminates the need for expensive post-processing and enables the producer to deliver cut-to-length pieces directly to secondary operations or to the end user. All Alpha™ Flying Shears utilize a high performance rack and pinion drive which reduces cut cycle times making short part length production a reality. Closed-loop servo control ensures constant monitoring of tube speed, dieset position/velocity and ram position. The final result is high cut-length accuracy and the shortest cycle times available. Maximum Material Ultimate Tensile Strength: 55ksi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flying Shear - Alpha™ Mach I - Inductotherm Group
Rancocas, NJ, USA
Flying Shear
Alpha™ Mach I
Flying Shear Alpha™ Mach I
Alpha™ Mach I Flying Shears have a robust design that maintains alignment under the most severe loads. It is completely enclosed for maximum safety and hygienic operation. Each unit can be supplied as an upright construction or inclined to the rear at 54 degrees to facilitate corner to corner cutting of shapes where required. Alpha™ Mach I Flying Shears: 0.375 inches (9.5 mm) to 2 inches (50.8 mm) OD with a max wall of 0.125 inches (3.175 mm) Alpha™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha™ double-cut dieset cuts dimple-free ready-for-market product directly off the mill. High precision cut capacity (± 0.039 inches (1.0 mm) at full speed) eliminates the need for expensive post-processing and enables the producer to deliver cut-to-length pieces directly to secondary operations or to the end user. All Alpha™ Flying Shears utilize a high performance rack and pinion drive which reduces cut cycle times making short part length production a reality. Closed-loop servo control ensures constant monitoring of tube speed, dieset position/velocity and ram position. The final result is high cut-length accuracy and the shortest cycle times available. Maximum Material Ultimate Tensile Strength: 55ksi

Alpha™ Mach I Flying Shears have a robust design that maintains alignment under the most severe loads. It is completely enclosed for maximum safety and hygienic operation. Each unit can be supplied as an upright construction or inclined to the rear at 54 degrees to facilitate corner to corner cutting of shapes where required.

Alpha™ Mach I Flying Shears: 0.375 inches (9.5 mm) to 2 inches (50.8 mm) OD with a max wall of 0.125 inches (3.175 mm)

Alpha™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha™ double-cut dieset cuts dimple-free ready-for-market product directly off the mill. High precision cut capacity (± 0.039 inches (1.0 mm) at full speed) eliminates the need for expensive post-processing and enables the producer to deliver cut-to-length pieces directly to secondary operations or to the end user.

All Alpha™ Flying Shears utilize a high performance rack and pinion drive which reduces cut cycle times making short part length production a reality. Closed-loop servo control ensures constant monitoring of tube speed, dieset position/velocity and ram position. The final result is high cut-length accuracy and the shortest cycle times available.

Maximum Material Ultimate Tensile Strength: 55ksi

Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Shearing Machines (sheet metal)
Product Number Alpha™ Mach I
Product Name Flying Shear
Technology Servo
Unlock Full Specs
to access all available technical data

Similar Products

Rack and Pinion Accelerator - Alpha™ - Inductotherm Group
Specs
Technology Servo
View Details
High Speed Flying Shear - Alpha™ Mach II - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1600 inch (0.7112 to 4.06 mm)
View Details
Flying Shear Press - Alpha™ Mach III - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.2500 inch (0.7112 to 6.35 mm)
View Details