Takachi Electronics Enclosure Co., Ltd. Multipurpose Enclosure, Abs, White; Enclosure Type Takachi TWN5-2-7W

Description
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0128 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi
84X0128
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi 84X0128
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X0128
Product Name Multipurpose Enclosure, Abs, White; Enclosure Type Takachi
Length 0.5909 inch (15.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2114 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details